Hubbell Wiring Device-Kellems Modular Jack BR851D

Description
8 POSITION RJ45 JACK CONFIGURATION MODULAR CONNECTIVITY CHANNEL MOUNTING T568B WIRING CODE BR851 MODEL
Datasheet
Description
8 POSITION RJ45 JACK CONFIGURATION MODULAR CONNECTIVITY CHANNEL MOUNTING T568B WIRING CODE BR851 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - BR851D - Hubbell Incorporated
Orange, CT, USA
Modular Jack
BR851D
Modular Jack BR851D
8 POSITION RJ45 JACK CONFIGURATION MODULAR CONNECTIVITY CHANNEL MOUNTING T568B WIRING CODE BR851 MODEL
  • 8 POSITION RJ45 JACK CONFIGURATION
  • MODULAR CONNECTIVITY CHANNEL MOUNTING
  • T568B WIRING CODE
  • BR851 MODEL
Supplier's Site Datasheet
Modular Plug And Jack; In Line Connector A Hubbell Wiring Devices - 92F968 - Newark, An Avnet Company
Chicago, IL, United States
Modular Plug And Jack; In Line Connector A Hubbell Wiring Devices
92F968
Modular Plug And Jack; In Line Connector A Hubbell Wiring Devices 92F968
MODULAR PLUG AND JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Connector Type:Adaptor, In-Line RoHS Compliant: Yes

MODULAR PLUG AND JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Connector Type:Adaptor, In-Line RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BR851D 92F968
Product Name Modular Jack Modular Plug And Jack; In Line Connector A Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
DIN 41612 - 39-XC5A-4442-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers