DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | BR15-W |
| Product Name | Duplex/Single Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single; Duplex |
| Applications | Commercial |
| Standards / Certifications | UL; CSA |