Wiegmann Multipurpose Wall Mount Enclosure BN4121006CHSSA

Description
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 304.8 HEIGHT IN MM UL 50, UL 508, CSA, JIC EL-1-71 APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1210 BACK PANEL HUBBELL., WIEGMANN. BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION GROUNDING KIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 304.8 HEIGHT IN MM UL 50, UL 508, CSA, JIC EL-1-71 APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1210 BACK PANEL HUBBELL., WIEGMANN. BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION GROUNDING KIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4121006CHSSA - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4121006CHSSA
Multipurpose Wall Mount Enclosure BN4121006CHSSA
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 304.8 HEIGHT IN MM UL 50, UL 508, CSA, JIC EL-1-71 APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE P1210 BACK PANEL HUBBELL., WIEGMANN. BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET INCLUSION GROUNDING KIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 10 INCH
  • 10 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 6 INCH
  • 304.8 HEIGHT IN MM
  • UL 50, UL 508, CSA, JIC EL-1-71 APPROVAL
  • EXTERNAL FEET, WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED, SCREW ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • P1210 BACK PANEL
  • HUBBELL., WIEGMANN. BRAND
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, WET
  • INCLUSION GROUNDING KIT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4121006CHSSA
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Hand Held Enclosures - 2215030 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details