Wiegmann Pull/Junction Box BN4121005CH

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 5 INCH 5 DEPTH IN INCH 304.8 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, SCREW ON, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS WET INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER PAINTED BACK PANEL P1210 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN BN4 MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 5 INCH 5 DEPTH IN INCH 304.8 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, SCREW ON, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS WET INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER PAINTED BACK PANEL P1210 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN BN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - BN4121005CH - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
BN4121005CH
Pull/Junction Box BN4121005CH
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 5 INCH 5 DEPTH IN INCH 304.8 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, SCREW ON, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS WET INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER PAINTED BACK PANEL P1210 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN BN4 MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 5 INCH
  • 5 DEPTH IN INCH
  • 304.8 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, SCREW ON, GASKETED COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS WET
  • INCLUSION GROUNDING KIT
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER PAINTED
  • BACK PANEL P1210
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • BN4 MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - BN4121005CH - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
BN4121005CH
WIEG Wall Mount BN4121005CH
N4 JIC CONT HINGE 12X10X5 CRBN STL-GRAY

N4 JIC CONT HINGE 12X10X5 CRBN STL-GRAY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number BN4121005CH BN4121005CH
Product Name Pull/Junction Box WIEG Wall Mount
Type Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Enclosure - 55199248 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details