Wiegmann Pull/Junction Box BN4080603CHAL

Description
" ALUMINUM ALLOY MATERIAL SMOOTH GRAINED FINISH ALUMINUM COLOR 6 INCH 8 INCH 3.5 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE HINGED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION APPLICATION ELECTRICAL, ELECTRONIC/PNEUMATIC COMPONENT "
Datasheet
Description
" ALUMINUM ALLOY MATERIAL SMOOTH GRAINED FINISH ALUMINUM COLOR 6 INCH 8 INCH 3.5 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE HINGED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION APPLICATION ELECTRICAL, ELECTRONIC/PNEUMATIC COMPONENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - BN4080603CHAL - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
BN4080603CHAL
Pull/Junction Box BN4080603CHAL
" ALUMINUM ALLOY MATERIAL SMOOTH GRAINED FINISH ALUMINUM COLOR 6 INCH 8 INCH 3.5 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE HINGED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION APPLICATION ELECTRICAL, ELECTRONIC/PNEUMATIC COMPONENT "

"

  • ALUMINUM ALLOY MATERIAL
  • SMOOTH GRAINED FINISH
  • ALUMINUM COLOR
  • 6 INCH
  • 8 INCH
  • 3.5 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • HINGED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • APPLICATION ELECTRICAL, ELECTRONIC/PNEUMATIC COMPONENT

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number BN4080603CHAL
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9311 - Newark, An Avnet Company
Specs
Length 1.83 inch (46.5 mm)
Width 5.31 inch (135 mm)
Depth 8.86 inch (225 mm)
View Details