Wiegmann Multipurpose Wall Mount Enclosure BN4060604SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 4.88 INCH W X 4.88 INCH H BN4-SS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 4.88 INCH W X 4.88 INCH H BN4-SS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4060604SS - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4060604SS
Multipurpose Wall Mount Enclosure BN4060604SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 4.88 INCH W X 4.88 INCH H BN4-SS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 6 INCH
  • 6 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CLAMP, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • P0606SS BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID
  • PANEL SIZE 4.88 INCH W X 4.88 INCH H
  • BN4-SS MODEL

"

Supplier's Site Datasheet
Stainless steel enclosure Wiegmann BN4060604SS -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann BN4060604SS
Stainless steel enclosure Wiegmann BN4060604SS
Stainless steel enclosure BN4060604SS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a screw cover and integrated mounting flanges for easy and secure installation. The BN4060604SS enclosure features a size of 6x6x4in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4060604SS will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure BN4060604SS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a screw cover and integrated mounting flanges for easy and secure installation. The BN4060604SS enclosure features a size of 6x6x4in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4060604SS will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number BN4060604SS
Product Name Multipurpose Wall Mount Enclosure Stainless steel enclosure Wiegmann BN4060604SS
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel - Stainless Steel - Stainless; 304 stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1414PHC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details