Wiegmann Multipurpose Wall Mount Enclosure BN4060604CHSS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 4.88 INCH W X 4.88 INCH H BN4-CHSS MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 4.88 INCH W X 4.88 INCH H BN4-CHSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - BN4060604CHSS - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
BN4060604CHSS
Multipurpose Wall Mount Enclosure BN4060604CHSS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 6 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE P0606SS BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID PANEL SIZE 4.88 INCH W X 4.88 INCH H BN4-CHSS MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 6 INCH
  • 6 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, CLAMP, SCREW-ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • P0606SS BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS WATER, OTHER LIQUID
  • PANEL SIZE 4.88 INCH W X 4.88 INCH H
  • BN4-CHSS MODEL

"

Supplier's Site Datasheet
Enclosure - 24738715 - Radwell International
Willingboro, NJ, United States
Enclosure
24738715
Enclosure 24738715
WIEGMANN ENCLOSURE, NEMA 4/4X/12/13, 6 X 6 X 4IN (HXWXD), WALL MOUNT, 304 STAINLESS STEEL, NO. 3 INTERMEDIATE POLISHED FINISH, SINGLE-DOOR, (1) STAINLESS STEEL CLAMP.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN ENCLOSURE, NEMA 4/4X/12/13, 6 X 6 X 4IN (HXWXD), WALL MOUNT, 304 STAINLESS STEEL, NO. 3 INTERMEDIATE POLISHED FINISH, SINGLE-DOOR, (1) STAINLESS STEEL CLAMP.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Stainless steel enclosure Wiegmann BN4060604CHSS -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann BN4060604CHSS
Stainless steel enclosure Wiegmann BN4060604CHSS
Stainless steel enclosure BN4060604CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4060604CHSS enclosure features a size of 6x6x4in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4060604CHSS will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure BN4060604CHSS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The BN4060604CHSS enclosure features a size of 6x6x4in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4060604CHSS will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Radwell International Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number BN4060604CHSS 24738715
Product Name Multipurpose Wall Mount Enclosure Enclosure Stainless steel enclosure Wiegmann BN4060604CHSS
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel - Stainless Steel - Stainless; 304 stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 583088 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 1.97 inch (50 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
AL Series Enclosures - 151-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.75 inch (273 mm)
View Details
3 suppliers