"
"
Stainless steel enclosure BN4060403SS from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. It offers a screw cover and integrated mounting flanges for easy and secure installation. The BN4060403SS enclosure features a size of 6x4x3in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The BN4060403SS will serve well as a junction box, terminal box, or as housing for instrumentation.
| Wiegmann | Automation24, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | BN4060403SS | |
| Product Name | Multipurpose Wall Mount Enclosure | Stainless steel enclosure Wiegmann BN4060403SS |
| Length | 6 inch (152 mm) | 6 inch (152 mm) |
| Width | 4 inch (102 mm) | 4 inch (102 mm) |
| Depth | 3 inch (76.2 mm) | 3 inch (76.2 mm) |
| Material | Steel - Stainless | Steel - Stainless; 304 stainless steel |