Hubbell Lighting, Inc. High/Low Bay Fixture BL-400PV-LB1-WH-UPL

Description
LOW BAY TYPE WHITE FINISH UL, CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE HUBBELL[R] BRAND BL MODEL
Datasheet
Description
LOW BAY TYPE WHITE FINISH UL, CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE HUBBELL[R] BRAND BL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BL-400PV-LB1-WH-UPL - Hubbell Lighting, Inc.
Greenville, SC, USA
High/Low Bay Fixture
BL-400PV-LB1-WH-UPL
High/Low Bay Fixture BL-400PV-LB1-WH-UPL
LOW BAY TYPE WHITE FINISH UL, CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE HUBBELL[R] BRAND BL MODEL
  • LOW BAY TYPE
  • WHITE FINISH
  • UL, CSA (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ALUMINUM REFLECTOR TYPE
  • HUBBELL[R] BRAND
  • BL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number BL-400PV-LB1-WH-UPL
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details