Hubbell Lighting, Inc. High/Low Bay Fixture BL-400P8-BC-WH-EX-UPL

Description
HIGH BAY TYPE WHITE FINISH 21-5/16 TO 23-9/16 INCH (QUICK-ON), 22-3/16 TO 24-7/16 INCH (SLICK-ON) UL, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED EXCLUSIONARY BASE PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE NARROW, MEDIUM AND WIDE DISTRIBUTION/BEAM SPREAD 14 INCH DIA REFLECTOR SIZE SUPERBAY[TM] BRAND APPLICATION DAMP LOCATION LM MODEL
Datasheet
Description
HIGH BAY TYPE WHITE FINISH 21-5/16 TO 23-9/16 INCH (QUICK-ON), 22-3/16 TO 24-7/16 INCH (SLICK-ON) UL, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED EXCLUSIONARY BASE PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE NARROW, MEDIUM AND WIDE DISTRIBUTION/BEAM SPREAD 14 INCH DIA REFLECTOR SIZE SUPERBAY[TM] BRAND APPLICATION DAMP LOCATION LM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BL-400P8-BC-WH-EX-UPL - Hubbell Lighting, Inc.
Greenville, SC, USA
High/Low Bay Fixture
BL-400P8-BC-WH-EX-UPL
High/Low Bay Fixture BL-400P8-BC-WH-EX-UPL
HIGH BAY TYPE WHITE FINISH 21-5/16 TO 23-9/16 INCH (QUICK-ON), 22-3/16 TO 24-7/16 INCH (SLICK-ON) UL, CSA (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED EXCLUSIONARY BASE PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE NARROW, MEDIUM AND WIDE DISTRIBUTION/BEAM SPREAD 14 INCH DIA REFLECTOR SIZE SUPERBAY[TM] BRAND APPLICATION DAMP LOCATION LM MODEL
  • HIGH BAY TYPE
  • WHITE FINISH
  • 21-5/16 TO 23-9/16 INCH (QUICK-ON), 22-3/16 TO 24-7/16 INCH (SLICK-ON)
  • UL, CSA (CANADA AND US) APPROVAL
  • QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • EXCLUSIONARY BASE PULSE START LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ALUMINUM REFLECTOR TYPE
  • NARROW, MEDIUM AND WIDE DISTRIBUTION/BEAM SPREAD
  • 14 INCH DIA REFLECTOR SIZE
  • SUPERBAY[TM] BRAND
  • APPLICATION DAMP LOCATION
  • LM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number BL-400P8-BC-WH-EX-UPL
Product Name High/Low Bay Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details