Hubbell Lighting, Inc. High/Low Bay Fixture BL-400P-LB-Q

Description
LOW BAY TYPE WHITE POWDER PAINTED FINISH 24.6 INCH UL (CANADA AND US) APPROVAL 3/4 INCH CONDUIT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE GLASS LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, WAREHOUSE, WORKSHOPS, AUTO MAINTENANCE, FACTORIES BL MODEL
Datasheet
Description
LOW BAY TYPE WHITE POWDER PAINTED FINISH 24.6 INCH UL (CANADA AND US) APPROVAL 3/4 INCH CONDUIT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE GLASS LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, WAREHOUSE, WORKSHOPS, AUTO MAINTENANCE, FACTORIES BL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BL-400P-LB-Q - Hubbell Lighting, Inc.
Greenville, SC, USA
High/Low Bay Fixture
BL-400P-LB-Q
High/Low Bay Fixture BL-400P-LB-Q
LOW BAY TYPE WHITE POWDER PAINTED FINISH 24.6 INCH UL (CANADA AND US) APPROVAL 3/4 INCH CONDUIT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE GLASS LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, WAREHOUSE, WORKSHOPS, AUTO MAINTENANCE, FACTORIES BL MODEL
  • LOW BAY TYPE
  • WHITE POWDER PAINTED FINISH
  • 24.6 INCH
  • UL (CANADA AND US) APPROVAL
  • 3/4 INCH CONDUIT MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ALUMINUM REFLECTOR TYPE
  • GLASS LENS REFRACTOR/LENS TYPE
  • 16 INCH DIA REFLECTOR SIZE
  • APPLICATION DAMP LOCATION, WAREHOUSE, WORKSHOPS, AUTO MAINTENANCE, FACTORIES
  • BL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number BL-400P-LB-Q
Product Name High/Low Bay Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details