Hubbell Incorporated Mechanical Multiple Cable Tap BIT2/0

Description
14 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 2 TEMPERATURE RATING 90 DEG C BIT MODEL
Datasheet
Description
14 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 2 TEMPERATURE RATING 90 DEG C BIT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIT2/0 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIT2/0
Mechanical Multiple Cable Tap BIT2/0
14 AWG STRANDED MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 2 TEMPERATURE RATING 90 DEG C BIT MODEL
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL
  • 2 PORT(S)
  • 1-SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TYPE INSULATED
  • HEX KEY SIZE 3/16 INCH
  • NUMBER OF SCREW 2
  • TEMPERATURE RATING 90 DEG C
  • BIT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIT2/0
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pluggable Terminal Blocks - CCFXX006 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details