Hubbell Incorporated Mechanical Multiple Cable Tap BIBS75014

Description
2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 14 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 19.37 INCH LENGTH X 2.7 INCH WIDTH X 3 INCH HEIGHT
Datasheet
Description
2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 14 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 19.37 INCH LENGTH X 2.7 INCH WIDTH X 3 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS75014 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS75014
Mechanical Multiple Cable Tap BIBS75014
2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 14 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 19.37 INCH LENGTH X 2.7 INCH WIDTH X 3 INCH HEIGHT
  • 2 AWG MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 14 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • OVERALL SIZE 19.37 INCH LENGTH X 2.7 INCH WIDTH X 3 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS75014
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2001-1401/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details