Hubbell Incorporated Mechanical Multiple Cable Tap BIBS6004

Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 5.28 INCH L X 2.38 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 4 BIBS MODEL
Datasheet
Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 5.28 INCH L X 2.38 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 4 BIBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS6004 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS6004
Mechanical Multiple Cable Tap BIBS6004
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 5.28 INCH L X 2.38 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREW 4 BIBS MODEL
  • 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 4 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 5.28 INCH L X 2.38 INCH W X 2.75 INCH H
  • HEX KEY SIZE 3/8 INCH
  • NUMBER OF SCREW 4
  • BIBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS6004
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Pluggable Terminal Blocks - CIFXX003 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details