Hubbell Incorporated Mechanical Multiple Cable Tap BIBS60014

Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 14 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 18.09 INCH LENGTH X 2.38 INCH WIDTH X 2.75 INCH HEIGHT
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 14 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 18.09 INCH LENGTH X 2.38 INCH WIDTH X 2.75 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS60014 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS60014
Mechanical Multiple Cable Tap BIBS60014
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 14 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND OVERALL SIZE 18.09 INCH LENGTH X 2.38 INCH WIDTH X 2.75 INCH HEIGHT
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486-B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 14 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • OVERALL SIZE 18.09 INCH LENGTH X 2.38 INCH WIDTH X 2.75 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS60014
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - DGWG126R1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details