8 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
SIZE 18.09 INCH L X 2.25 INCH W X 2.88 INCH H
HEX KEY SIZE 3/8 INCH
NUMBER OF SCREW 14
BIBS-MT MODEL
Hubbell Incorporated
Done
Datasheet
Description
8 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
SIZE 18.09 INCH L X 2.25 INCH W X 2.88 INCH H
HEX KEY SIZE 3/8 INCH
NUMBER OF SCREW 14
BIBS-MT MODEL
8 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PLASTISOL INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
SIZE 18.09 INCH L X 2.25 INCH W X 2.88 INCH H
HEX KEY SIZE 3/8 INCH
NUMBER OF SCREW 14
BIBS-MT MODEL
8 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated