8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 3.71 INCH L X 1.25 INCH W X 1.25 INCH H
HEX KEY SIZE 1/8 INCH
NUMBER OF SCREW 8
BIBS MODEL
Hubbell Incorporated
Done
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 3.71 INCH L X 1.25 INCH W X 1.25 INCH H
HEX KEY SIZE 1/8 INCH
NUMBER OF SCREW 8
BIBS MODEL
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 V VOLTAGE RATING
CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 3.71 INCH L X 1.25 INCH W X 1.25 INCH H
HEX KEY SIZE 1/8 INCH
NUMBER OF SCREW 8
BIBS MODEL
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated