10 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
OVERALL SIZE 7.68 INCH LENGTH X 2.32 INCH WIDTH X 2.5 INCH HEIGHT
Hubbell Incorporated
Done
Datasheet
Description
10 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
OVERALL SIZE 7.68 INCH LENGTH X 2.32 INCH WIDTH X 2.5 INCH HEIGHT
10 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
OVERALL SIZE 7.68 INCH LENGTH X 2.32 INCH WIDTH X 2.5 INCH HEIGHT
10 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
PLASTISOL COATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
OVERALL SIZE 7.68 INCH LENGTH X 2.32 INCH WIDTH X 2.5 INCH HEIGHT
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated