12 AWG (ALUMINUM), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 7.45 INCH L X 4.06 INCH W X 2.46 INCH H
WIRE STRIP LENGTH 1.125 INCH
APPLICATION WET/DAMP LOCATION
Hubbell Incorporated
Done
Datasheet
Description
12 AWG (ALUMINUM), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 7.45 INCH L X 4.06 INCH W X 2.46 INCH H
WIRE STRIP LENGTH 1.125 INCH
APPLICATION WET/DAMP LOCATION
12 AWG (ALUMINUM), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPATIBLE
TEMPERATURE RATING 90 DEG C
SIZE 7.45 INCH L X 4.06 INCH W X 2.46 INCH H
WIRE STRIP LENGTH 1.125 INCH
APPLICATION WET/DAMP LOCATION
12 AWG (ALUMINUM), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated