Hubbell Incorporated Mechanical Multiple Cable Tap BIBS2506MT

Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 5/16 INCH SIZE 7.65 INCH L X 1.95 INCH W X 2.63 INCH H FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL WITH TWO ISOLATED MOUNTING HOLE BIBSMT MODEL
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 5/16 INCH SIZE 7.65 INCH L X 1.95 INCH W X 2.63 INCH H FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL WITH TWO ISOLATED MOUNTING HOLE BIBSMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS2506MT - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS2506MT
Mechanical Multiple Cable Tap BIBS2506MT
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND ROHS COMPATIBLE HEX KEY SIZE 5/16 INCH SIZE 7.65 INCH L X 1.95 INCH W X 2.63 INCH H FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL WITH TWO ISOLATED MOUNTING HOLE BIBSMT MODEL
  • 8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM BODY MATERIAL
  • 6 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • ROHS COMPATIBLE
  • HEX KEY SIZE 5/16 INCH
  • SIZE 7.65 INCH L X 1.95 INCH W X 2.63 INCH H
  • FEATURES DIRECT MOUNTING TO TROUGH, GUTTER, WIREWAY
  • APPLICATION INDOOR
  • TYPE OF INSULATION CLEAR PLASTISOL
  • WITH TWO ISOLATED MOUNTING HOLE
  • BIBSMT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS2506MT
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
High and Medium-Power Terminal Blocks - HP-ATH-255-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details