Hubbell Incorporated Mechanical Multiple Cable Tap BIBS2504

Description
10 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 4 TEMPERATURE RATING 90 DEG C BIBS MODEL
Datasheet
Description
10 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 4 TEMPERATURE RATING 90 DEG C BIBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS2504 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS2504
Mechanical Multiple Cable Tap BIBS2504
10 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 4 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 4 TEMPERATURE RATING 90 DEG C BIBS MODEL
  • 10 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL
  • 4 PORT(S)
  • 1-SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TYPE INSULATED
  • HEX KEY SIZE 5/16 INCH
  • NUMBER OF SCREW 4
  • TEMPERATURE RATING 90 DEG C
  • BIBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS2504
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7788-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details