Hubbell Incorporated Mechanical Multiple Cable Tap BIBS25010

Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C OVERALL SIZE 9.53 INCH L X 2.07 INCH W X 2.13 INCH H HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 10 BIBS MODEL
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C OVERALL SIZE 9.53 INCH L X 2.07 INCH W X 2.13 INCH H HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 10 BIBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS25010 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS25010
Mechanical Multiple Cable Tap BIBS25010
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C OVERALL SIZE 9.53 INCH L X 2.07 INCH W X 2.13 INCH H HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 10 BIBS MODEL
  • 8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 10 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • OVERALL SIZE 9.53 INCH L X 2.07 INCH W X 2.13 INCH H
  • HEX KEY SIZE 5/16 INCH
  • NUMBER OF SCREW 10
  • BIBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS25010
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details