Hubbell Incorporated Mechanical Multiple Cable Tap BIBS2/06

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 4.20 INCH L X 1.31 INCH W X 1.38 INCH H HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 6 BIBS MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 4.20 INCH L X 1.31 INCH W X 1.38 INCH H HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 6 BIBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBS2/06 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBS2/06
Mechanical Multiple Cable Tap BIBS2/06
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 4.20 INCH L X 1.31 INCH W X 1.38 INCH H HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 6 BIBS MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 6 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 4.20 INCH L X 1.31 INCH W X 1.38 INCH H
  • HEX KEY SIZE 3/16 INCH
  • NUMBER OF SCREW 6
  • BIBS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBS2/06
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-5-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details