Hubbell Incorporated Mechanical Multiple Cable Tap BIBD6002

Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 2.56 INCH L X 3 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREWS 2 TYPE BIBD MODEL
Datasheet
Description
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 2.56 INCH L X 3 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREWS 2 TYPE BIBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD6002 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD6002
Mechanical Multiple Cable Tap BIBD6002
4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 2.56 INCH L X 3 INCH W X 2.75 INCH H HEX KEY SIZE 3/8 INCH NUMBER OF SCREWS 2 TYPE BIBD MODEL
  • 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 600 KCMIL (ALUMINUM), 600 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 2 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TEMPERATURE RATING 90 DEG C
  • SIZE 2.56 INCH L X 3 INCH W X 2.75 INCH H
  • HEX KEY SIZE 3/8 INCH
  • NUMBER OF SCREWS 2
  • TYPE BIBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD6002
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSDXX004 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Connection Products - 1492-HM2RA472 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details