Hubbell Incorporated Mechanical Multiple Cable Tap BIBD2503

Description
10 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 3 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 3 TEMPERATURE RATING 90 DEG C BIBD MODEL
Datasheet
Description
10 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 3 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 3 TEMPERATURE RATING 90 DEG C BIBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD2503 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD2503
Mechanical Multiple Cable Tap BIBD2503
10 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 VOLT VOLTAGE RATING CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL 3 PORT(S) 2-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TYPE INSULATED HEX KEY SIZE 5/16 INCH NUMBER OF SCREW 3 TEMPERATURE RATING 90 DEG C BIBD MODEL
  • 10 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL
  • 3 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TYPE INSULATED
  • HEX KEY SIZE 5/16 INCH
  • NUMBER OF SCREW 3
  • TEMPERATURE RATING 90 DEG C
  • BIBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD2503
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.014 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers