8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
AL6061-T6 ALUMINUM BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
ROHS COMPATIBLE
HEX KEY SIZE 5/16 INCH
SIZE 2.03 INCH L X 2.64 INCH W X 2.13 INCH H
TEMPERATURE RATING 90 DEG C
FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
APPLICATION INDOOR
TYPE OF INSULATION CLEAR PLASTISOL
BIBD MODEL
Hubbell Incorporated
Done
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
AL6061-T6 ALUMINUM BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
ROHS COMPATIBLE
HEX KEY SIZE 5/16 INCH
SIZE 2.03 INCH L X 2.64 INCH W X 2.13 INCH H
TEMPERATURE RATING 90 DEG C
FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
APPLICATION INDOOR
TYPE OF INSULATION CLEAR PLASTISOL
BIBD MODEL
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 486-A, UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
AL6061-T6 ALUMINUM BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
UNITAP[T] BRAND
ROHS COMPATIBLE
HEX KEY SIZE 5/16 INCH
SIZE 2.03 INCH L X 2.64 INCH W X 2.13 INCH H
TEMPERATURE RATING 90 DEG C
FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
APPLICATION INDOOR
TYPE OF INSULATION CLEAR PLASTISOL
BIBD MODEL
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE