Hubbell Incorporated Mechanical Multiple Cable Tap BIBD2/08

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 5.55 INCH L X 1.56 INCH W X 1.38 INCH H HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 8 BIBD MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 5.55 INCH L X 1.56 INCH W X 1.38 INCH H HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 8 BIBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD2/08 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD2/08
Mechanical Multiple Cable Tap BIBD2/08
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 5.55 INCH L X 1.56 INCH W X 1.38 INCH H HEX KEY SIZE 3/16 INCH NUMBER OF SCREW 8 BIBD MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 8 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 5.55 INCH L X 1.56 INCH W X 1.38 INCH H
  • HEX KEY SIZE 3/16 INCH
  • NUMBER OF SCREW 8
  • BIBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD2/08
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
High and Medium-Power Terminal Blocks - HP-ATH-255-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details