14 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 VOLT VOLTAGE RATING
CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL
4 PORT(S)
2-SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPLIANT
TYPE INSULATED
HEX KEY SIZE 3/16 INCH
NUMBER OF SCREW 4
TEMPERATURE RATING 90 DEG C
BIBD MODEL
Hubbell Incorporated
Done
Datasheet
Description
14 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 VOLT VOLTAGE RATING
CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL
4 PORT(S)
2-SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPLIANT
TYPE INSULATED
HEX KEY SIZE 3/16 INCH
NUMBER OF SCREW 4
TEMPERATURE RATING 90 DEG C
BIBD MODEL
14 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 VOLT VOLTAGE RATING
CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL
4 PORT(S)
2-SIDE ENTRY CABLE ENTRY
UNITAP[TM] BRAND
ROHS COMPLIANT
TYPE INSULATED
HEX KEY SIZE 3/16 INCH
NUMBER OF SCREW 4
TEMPERATURE RATING 90 DEG C
BIBD MODEL
14 AWG STRANDED MIN. CONDUCTOR SIZE
2/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486B, CSA APPROVAL
600 VOLT VOLTAGE RATING
CLEAR PLASTISOL COVERED 6061-T6 ALUMINUM BODY MATERIAL
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated