Hubbell Incorporated Mechanical Multiple Cable Tap BIBD2/012

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND HEX KEY SIZE 3/16 INCH SIZE 8.24 INCH L X 1.56 INCH W X 1.25 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBD MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND HEX KEY SIZE 3/16 INCH SIZE 8.24 INCH L X 1.56 INCH W X 1.25 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - BIBD2/012 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
BIBD2/012
Mechanical Multiple Cable Tap BIBD2/012
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING AL6061-T6 ALUMINUM BODY MATERIAL 12 PORT(S) 2 SIDE ENTRY CABLE ENTRY UNITAP[T] BRAND HEX KEY SIZE 3/16 INCH SIZE 8.24 INCH L X 1.56 INCH W X 1.25 INCH H TEMPERATURE RATING 90 DEG C FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY APPLICATION INDOOR TYPE OF INSULATION CLEAR PLASTISOL BIBD MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • AL6061-T6 ALUMINUM BODY MATERIAL
  • 12 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • UNITAP[T] BRAND
  • HEX KEY SIZE 3/16 INCH
  • SIZE 8.24 INCH L X 1.56 INCH W X 1.25 INCH H
  • TEMPERATURE RATING 90 DEG C
  • FEATURES OXIDE INHIBITOR, RANGE TAKING CAPABILITY
  • APPLICATION INDOOR
  • TYPE OF INSULATION CLEAR PLASTISOL
  • BIBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number BIBD2/012
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details