Hubbell Incorporated FORK LUG BA16EZ6

Description
FLANGED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.83 INCH L X 0.28 INCH W WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.15 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Datasheet
Description
FLANGED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.83 INCH L X 0.28 INCH W WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.15 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - BA16EZ6 - Hubbell Incorporated
Orange, CT, USA
FORK LUG
BA16EZ6
FORK LUG BA16EZ6
FLANGED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 16 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.83 INCH L X 0.28 INCH W WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.15 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
  • FLANGED, FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 16 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • BULK STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 0.83 INCH L X 0.28 INCH W
  • WIRE STRIP LENGTH 1/4 INCH
  • MAXIMUM INSULATION DIAMETER 0.15 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number BA16EZ6
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminals - Turret Connectors - 36-1587-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers