Description
LOCKING TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
1000 PER REEL STANDARD PACKAGE
#6 TO #8 STUD SIZE
POLYVINYLCHLORIDE INSULATED INSULATION TYPE
VINYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
VOLTAGE RATING 600 V
SIZE 0.86 INCH L X 0.31 INCH W
WIRE STRIP LENGTH 13/64 INCH
MAXIMUM INSULATION DIAMETER 0.15 INCH
MATERIAL ELECTRO TIN PLATED COPPER
INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1/M
R15 RATCHET