Hubbell Incorporated Fork Lug BA14EZ6

Description
FLANGED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.83 INCH L X 0.28 INCH W WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Datasheet
Description
FLANGED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.83 INCH L X 0.28 INCH W WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BA14EZ6 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
BA14EZ6
Fork Lug BA14EZ6
FLANGED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #4 TO #6 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 0.83 INCH L X 0.28 INCH W WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.18 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
  • FLANGED, FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • BULK STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 0.83 INCH L X 0.28 INCH W
  • WIRE STRIP LENGTH 1/4 INCH
  • MAXIMUM INSULATION DIAMETER 0.18 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL Y10-22 PLIER, MRE1022NV/MR8-89-1 RATCHET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number BA14EZ6
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers