Hubbell Incorporated Fork Lug BA10EZ8

Description
FLANGED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #6 TO #8 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.01 INCH L X 0.31 INCH W WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MRE1022NV/MR15/M8ND WITH N10ET-23
Datasheet
Description
FLANGED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #6 TO #8 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.01 INCH L X 0.31 INCH W WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MRE1022NV/MR15/M8ND WITH N10ET-23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BA10EZ8 - Hubbell Incorporated
Orange, CT, USA
Fork Lug
BA10EZ8
Fork Lug BA10EZ8
FLANGED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING BULK STANDARD PACKAGE #6 TO #8 STUD SIZE POLYVINYLCHLORIDE INSULATED INSULATION TYPE VINYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.01 INCH L X 0.31 INCH W WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.26 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL MRE1022NV/MR15/M8ND WITH N10ET-23
  • FLANGED, FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • BULK STANDARD PACKAGE
  • #6 TO #8 STUD SIZE
  • POLYVINYLCHLORIDE INSULATED INSULATION TYPE
  • VINYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.01 INCH L X 0.31 INCH W
  • WIRE STRIP LENGTH 11/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.26 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL MRE1022NV/MR15/M8ND WITH N10ET-23
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number BA10EZ8
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers