Hubbell Electrical Products Explosionproof Junction Box B7EP

Description
5.75 INCH L X 6.31 INCH W X 8.06 INCH H OVERALL SIZE 3.63 INCH L X 5.06 INCH W X 6.31 INCH H INNER SIZE 1 INCH HUB SIZE 2 HUB(S) CSA (CANADA AND US) APPROVAL SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS L ZONE 1 AND 2 GROUP IIB + H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7 B/7C/7D/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER PAINTED BODY FINISH ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER PAINTED COVER FINISH CENTER TO CENTER SPACING SIZE 2.5 INCH INCLUDES 316 STAINLESS STEEL BOLT, SILICONE O-RING GASKET, LUG
Datasheet
Description
5.75 INCH L X 6.31 INCH W X 8.06 INCH H OVERALL SIZE 3.63 INCH L X 5.06 INCH W X 6.31 INCH H INNER SIZE 1 INCH HUB SIZE 2 HUB(S) CSA (CANADA AND US) APPROVAL SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS L ZONE 1 AND 2 GROUP IIB + H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7 B/7C/7D/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER PAINTED BODY FINISH ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER PAINTED COVER FINISH CENTER TO CENTER SPACING SIZE 2.5 INCH INCLUDES 316 STAINLESS STEEL BOLT, SILICONE O-RING GASKET, LUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - B7EP - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
B7EP
Explosionproof Junction Box B7EP
5.75 INCH L X 6.31 INCH W X 8.06 INCH H OVERALL SIZE 3.63 INCH L X 5.06 INCH W X 6.31 INCH H INNER SIZE 1 INCH HUB SIZE 2 HUB(S) CSA (CANADA AND US) APPROVAL SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS L ZONE 1 AND 2 GROUP IIB + H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7 B/7C/7D/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER PAINTED BODY FINISH ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER PAINTED COVER FINISH CENTER TO CENTER SPACING SIZE 2.5 INCH INCLUDES 316 STAINLESS STEEL BOLT, SILICONE O-RING GASKET, LUG
  • 5.75 INCH L X 6.31 INCH W X 8.06 INCH H OVERALL SIZE
  • 3.63 INCH L X 5.06 INCH W X 6.31 INCH H INNER SIZE
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • CSA (CANADA AND US) APPROVAL
  • SURFACE MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS L ZONE 1 AND 2 GROUP IIB + H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7 B/7C/7D/9EFG ENCLOSURE
  • BOLTED, HINGED COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER PAINTED BODY FINISH
  • ELECTROSTATICALLY APPLIED GRAY POWDER POLYESTER PAINTED COVER FINISH
  • CENTER TO CENTER SPACING SIZE 2.5 INCH
  • INCLUDES 316 STAINLESS STEEL BOLT, SILICONE O-RING GASKET, LUG
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number B7EP
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details