Wiegmann Multipurpose Wall Mount Enclosure B242009CH

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH 617.474 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, POLYURETHANE GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, COMPONENT, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN B-CH MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH 617.474 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, POLYURETHANE GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, COMPONENT, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN B-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B242009CH - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B242009CH
Multipurpose Wall Mount Enclosure B242009CH
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH 617.474 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, POLYURETHANE GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, COMPONENT, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN B-CH MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 9 INCH
  • 9 DEPTH IN INCH
  • 617.474 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE WITH REMOVABLE PIN, POLYURETHANE GASKET COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP2420 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, COMPONENT, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION GROUNDING KIT, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • B-CH MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - B242009CH - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
B242009CH
WIEG Wall Mount B242009CH
N12 JIC CONT HINGE 24X20X9 CS -GRAY

N12 JIC CONT HINGE 24X20X9 CS -GRAY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number B242009CH B242009CH
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details