Wiegmann Multipurpose Wall Mount Enclosure B242007CH

Description
" ONE DOOR, LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 7 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, COMPONENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-CH MODEL "
Datasheet
Description
" ONE DOOR, LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 7 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, COMPONENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B242007CH - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B242007CH
Multipurpose Wall Mount Enclosure B242007CH
" ONE DOOR, LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 7 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2420 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, COMPONENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-CH MODEL "

"

  • ONE DOOR, LARGE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 24 INCH
  • 7 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP2420 BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, COMPONENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • B-CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number B242007CH
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 inch (260 mm)
View Details
4 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details