Hubbell Wiring Device-Kellems Liquid Tight Tubing, 35.4Mm, Black; Sleeving / Tubing Type Hubbell Wiring Devices B2125

Description
LIQUID TIGHT TUBING, 35.4MM, BLACK; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:35.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIQUID TIGHT TUBING, 35.4MM, BLACK; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:35.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Tubing, 35.4Mm, Black; Sleeving / Tubing Type Hubbell Wiring Devices - 89F2822 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Tight Tubing, 35.4Mm, Black; Sleeving / Tubing Type Hubbell Wiring Devices
89F2822
Liquid Tight Tubing, 35.4Mm, Black; Sleeving / Tubing Type Hubbell Wiring Devices 89F2822
LIQUID TIGHT TUBING, 35.4MM, BLACK; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:35.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

LIQUID TIGHT TUBING, 35.4MM, BLACK; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:35.4mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 89F2822
Product Name Liquid Tight Tubing, 35.4Mm, Black; Sleeving / Tubing Type Hubbell Wiring Devices
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0074754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 137438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details