Wiegmann Multipurpose Wall Mount Enclosure B140806CH

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 14 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P1408 BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 12.88 INCH H B-CH MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 14 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P1408 BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 12.88 INCH H B-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B140806CH - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B140806CH
Multipurpose Wall Mount Enclosure B140806CH
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 14 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P1408 BACK PANEL APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 12.88 INCH H B-CH MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 14 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P1408 BACK PANEL
  • APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 6.88 INCH W X 12.88 INCH H
  • B-CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number B140806CH
Product Name Multipurpose Wall Mount Enclosure
Length 14 inch (356 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details