Hubbell Incorporated Quad Receptacle B1254I

Description
LEXAN. MATERIAL IVORY COLOR 3 WIRE(S) COMMERCIAL/HOSPITAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) QUADPLEX. BRAND
Datasheet
Description
LEXAN. MATERIAL IVORY COLOR 3 WIRE(S) COMMERCIAL/HOSPITAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) QUADPLEX. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - B1254I - Hubbell Incorporated
Orange, CT, USA
Quad Receptacle
B1254I
Quad Receptacle B1254I
LEXAN. MATERIAL IVORY COLOR 3 WIRE(S) COMMERCIAL/HOSPITAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) QUADPLEX. BRAND
  • LEXAN. MATERIAL
  • IVORY COLOR
  • 3 WIRE(S)
  • COMMERCIAL/HOSPITAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • QUADPLEX. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number B1254I
Product Name Quad Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Applications Commercial; Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445389-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
13A/250V White UK/Ireland Panel Mount Socket - 88010621 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details