Wiegmann Pull/Junction Box B080606CH

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 203.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW CLAMP, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED BACK PANEL P0806 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN B-CH MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 203.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW CLAMP, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED BACK PANEL P0806 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN B-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - B080606CH - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
B080606CH
Pull/Junction Box B080606CH
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 203.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW CLAMP, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED BACK PANEL P0806 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN B-CH MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 203.2 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE, SCREW CLAMP, GASKETED COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION GROUNDING KIT
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • BACK PANEL P0806
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • B-CH MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - B080606CH - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
B080606CH
WIEG Wall Mount B080606CH
N12 JIC CONT HINGE 8X6X6 CRBN STL -GRAY

N12 JIC CONT HINGE 8X6X6 CRBN STL -GRAY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number B080606CH B080606CH
Product Name Pull/Junction Box WIEG Wall Mount
Type Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-M-GE-EV-Z-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details