Wiegmann Multipurpose Wall Mount Enclosure B060403SC

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 3 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0604 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2.88 INCH W X 4.88 INCH H B-SC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 3 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0604 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2.88 INCH W X 4.88 INCH H B-SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B060403SC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B060403SC
Multipurpose Wall Mount Enclosure B060403SC
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 3 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0604 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2.88 INCH W X 4.88 INCH H B-SC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 6 INCH
  • 3 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P0604 BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 2.88 INCH W X 4.88 INCH H
  • B-SC MODEL

"

Supplier's Site Datasheet
Enclosure - 7969818 - Radwell International
Willingboro, NJ, United States
Enclosure
7969818
Enclosure 7969818
WIEGMANN ENCLOSURE, NEMA 12/13, 6 X 4 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN ENCLOSURE, NEMA 12/13, 6 X 4 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WIEG Wall Mount - B060403SC - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
B060403SC
WIEG Wall Mount B060403SC
N12 JIC SCREW COVER 6X4X3 CRBN STL -GRAY

N12 JIC SCREW COVER 6X4X3 CRBN STL -GRAY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number B060403SC 7969818 B060403SC
Product Name Multipurpose Wall Mount Enclosure Enclosure WIEG Wall Mount
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details