Wiegmann Multipurpose Wall Mount Enclosure ALN4242010

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2420 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROL CHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, LIQUID, WATER, WET INCLUSION COLLAR STUDS, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2420 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROL CHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, LIQUID, WATER, WET INCLUSION COLLAR STUDS, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ALN4242010 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
ALN4242010
Multipurpose Wall Mount Enclosure ALN4242010
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP2420 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROL CHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, LIQUID, WATER, WET INCLUSION COLLAR STUDS, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ALN4 MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE
  • 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP2420 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL COMPONENT, MARINE, PETROL CHEMICAL PLANT, SEWAGE PLANT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, LIQUID, WATER, WET
  • INCLUSION COLLAR STUDS, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • ALN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number ALN4242010
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM63G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details