Wiegmann Multipurpose Wall Mount Enclosure ALN4161608

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 16 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 406.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP1616 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET INCLUSION COLLAR STUD, PRINT POCKET PANEL COLOR WHITE (NP1616) DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 16 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 406.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP1616 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET INCLUSION COLLAR STUD, PRINT POCKET PANEL COLOR WHITE (NP1616) DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ALN4161608 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
ALN4161608
Multipurpose Wall Mount Enclosure ALN4161608
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 16 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 406.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP1616 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET INCLUSION COLLAR STUD, PRINT POCKET PANEL COLOR WHITE (NP1616) DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ALN4 MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 16 INCH
  • 16 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 406.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE
  • 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP1616 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET
  • INCLUSION COLLAR STUD, PRINT POCKET
  • PANEL COLOR WHITE (NP1616)
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • ALN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number ALN4161608
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832121 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details