Hubbell Wiring Device-Kellems Conn, Mains Socket, 20A, 120V, Almond; Connector Type Hubbell Wiring Devices AFR20TRLA

Description
CONN, MAINS SOCKET, 20A, 120V, ALMOND; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Almond; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 20A, 120V, ALMOND; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Almond; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 20A, 120V, Almond; Connector Type Hubbell Wiring Devices - 82X4799 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 20A, 120V, Almond; Connector Type Hubbell Wiring Devices
82X4799
Conn, Mains Socket, 20A, 120V, Almond; Connector Type Hubbell Wiring Devices 82X4799
CONN, MAINS SOCKET, 20A, 120V, ALMOND; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Almond; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS SOCKET, 20A, 120V, ALMOND; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Almond; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4799
Product Name Conn, Mains Socket, 20A, 120V, Almond; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details