Hubbell Wiring Device-Kellems Conn, Mains Socket, 20A, 120V, White; Connector Type Hubbell Wiring Devices AFR20BFW

Description
CONN, MAINS SOCKET, 20A, 120V, WHITE; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 20A, 120V, WHITE; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 20A, 120V, White; Connector Type Hubbell Wiring Devices - 82X4794 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 20A, 120V, White; Connector Type Hubbell Wiring Devices
82X4794
Conn, Mains Socket, 20A, 120V, White; Connector Type Hubbell Wiring Devices 82X4794
CONN, MAINS SOCKET, 20A, 120V, WHITE; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS SOCKET, 20A, 120V, WHITE; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4794
Product Name Conn, Mains Socket, 20A, 120V, White; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers