AFGF20TRI -- 20A COMB AF/GF REC IVORY HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
20A Comb Af/gf Rec Ivory Hubbell Wiring Devices
AFGF20TRI
Description
20A COMB AF/GF REC IVORY
Description
20A COMB AF/GF REC IVORY
Suppliers
20A Comb Af/gf Rec Ivory Hubbell Wiring Devices
57AC8564
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57AC8564 |
|
Product Name
|
20A Comb Af/gf Rec Ivory Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers