Hubbell Incorporated GFCI Duplex Receptacle AFGF20TRGY

Description
DUPLEX WITH LED INDICATOR TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE AUTOGROUND CLIP CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H WIRE SIZE 14 TO 10 AWG POWER RATING 1 HP AT 120 VAC OPERATING TEMPERATURE -30 TO 150 DEG F APPLICATION KITCHENS, FAMILY
Description
DUPLEX WITH LED INDICATOR TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE AUTOGROUND CLIP CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H WIRE SIZE 14 TO 10 AWG POWER RATING 1 HP AT 120 VAC OPERATING TEMPERATURE -30 TO 150 DEG F APPLICATION KITCHENS, FAMILY

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
AFGF20TRGY
GFCI Duplex Receptacle AFGF20TRGY
DUPLEX WITH LED INDICATOR TYPE GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE AUTOGROUND CLIP CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H WIRE SIZE 14 TO 10 AWG POWER RATING 1 HP AT 120 VAC OPERATING TEMPERATURE -30 TO 150 DEG F APPLICATION KITCHENS, FAMILY
  • DUPLEX WITH LED INDICATOR TYPE
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SIDE, BACK WIRING
  • GROUNDING TYPE AUTOGROUND CLIP
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H
  • WIRE SIZE 14 TO 10 AWG
  • POWER RATING 1 HP AT 120 VAC
  • OPERATING TEMPERATURE -30 TO 150 DEG F
  • APPLICATION KITCHENS, FAMILY
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number AFGF20TRGY
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire Only, Residential Grade - 2004A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details