Hubbell Incorporated GFCI Duplex Receptacle AFGF15TRGY

Description
DUPLEX WITH LED INDICATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE AUTOGROUND CLIP CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H WIRE SIZE 14 TO 10 AWG POWER RATING 1 HP AT 120 VAC OPERATING TEMPERATURE -30 TO 150 DEG F APPLICATION KITCHENS, FAMILY
Description
DUPLEX WITH LED INDICATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE AUTOGROUND CLIP CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H WIRE SIZE 14 TO 10 AWG POWER RATING 1 HP AT 120 VAC OPERATING TEMPERATURE -30 TO 150 DEG F APPLICATION KITCHENS, FAMILY

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
AFGF15TRGY
GFCI Duplex Receptacle AFGF15TRGY
DUPLEX WITH LED INDICATOR TYPE GRAY COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE AUTOGROUND CLIP CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H WIRE SIZE 14 TO 10 AWG POWER RATING 1 HP AT 120 VAC OPERATING TEMPERATURE -30 TO 150 DEG F APPLICATION KITCHENS, FAMILY
  • DUPLEX WITH LED INDICATOR TYPE
  • GRAY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SIDE, BACK WIRING
  • GROUNDING TYPE AUTOGROUND CLIP
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H
  • WIRE SIZE 14 TO 10 AWG
  • POWER RATING 1 HP AT 120 VAC
  • OPERATING TEMPERATURE -30 TO 150 DEG F
  • APPLICATION KITCHENS, FAMILY
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number AFGF15TRGY
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468489-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C16 Screw-Mount Inlet - 83030200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details