Hubbell Incorporated ENCAPSULATED CONTROL TRANSFORMER AE070500F3

Description
5.25 INCH W X 5.88 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 500 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet
Description
5.25 INCH W X 5.88 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 500 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCAPSULATED CONTROL TRANSFORMER - AE070500F3 - Hubbell Incorporated
Orange, CT, USA
ENCAPSULATED CONTROL TRANSFORMER
AE070500F3
ENCAPSULATED CONTROL TRANSFORMER AE070500F3
5.25 INCH W X 5.88 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 500 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
  • 5.25 INCH W X 5.88 INCH D X 4.66 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 0.69 INCH L X 0.31 INCH W SLOT MOUNTING
  • 500 VA POWER RATING
  • 208/230/460 V PRIMARY VOLTAGE
  • 115 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number AE070500F3
Product Name ENCAPSULATED CONTROL TRANSFORMER
Other Transformer Types / Applications Industrial Control Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB3158-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
Toroidal Transformers - 1176051 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
A9786-AL Planar Magnetics for TI LM5041 - A9786-AL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details