Hubbell Incorporated ENCAPSULATED CONTROL TRANSFORMER AE070150F3

Description
3.75 INCH W X 3.88 INCH D X 3.41 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 150 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet
Description
3.75 INCH W X 3.88 INCH D X 3.41 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 150 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCAPSULATED CONTROL TRANSFORMER - AE070150F3 - Hubbell Incorporated
Orange, CT, USA
ENCAPSULATED CONTROL TRANSFORMER
AE070150F3
ENCAPSULATED CONTROL TRANSFORMER AE070150F3
3.75 INCH W X 3.88 INCH D X 3.41 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 150 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
  • 3.75 INCH W X 3.88 INCH D X 3.41 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 0.4 INCH L X 0.2 INCH W SLOT MOUNTING
  • 150 VA POWER RATING
  • 208/230/460 V PRIMARY VOLTAGE
  • 115 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number AE070150F3
Product Name ENCAPSULATED CONTROL TRANSFORMER
Other Transformer Types / Applications Industrial Control Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω - TC9-1X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Audio Transformers - 1237229 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details
Control Circuit Transformer - 1497B-A4-M14-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details